TDK Corporation Fixed Inductors - SPM4012T-1R0M-CA02 SPM4012T-1R0M-CA02

Description
Manufacturer: TDK Corporation Win Source Part Number: 808081-SPM4012T-1R0M -CA02 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.5A DC Resistance (DCR): 41.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 808081-SPM4012T-1R0M -CA02 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.5A DC Resistance (DCR): 41.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPM4012T-1R0M-CA02
808081-SPM4012T-1R0M-CA02
Fixed Inductors - SPM4012T-1R0M-CA02 808081-SPM4012T-1R0M-CA02
Manufacturer: TDK Corporation Win Source Part Number: 808081-SPM4012T-1R0M -CA02 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.5A DC Resistance (DCR): 41.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 808081-SPM4012T-1R0M-CA02
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.5A
DC Resistance (DCR): 41.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - SPM4012T-1R0M-CA02-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPM4012T-1R0M-CA02-ND
Fixed Inductors SPM4012T-1R0M-CA02-ND
1µH Shielded Wirewound Inductor 4.3A 41.8mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.3A 41.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 4.7A 0.0363OHM Inductor and Choke - 71-SPM4012T-1R0M-CA02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.7A 0.0363OHM Inductor and Choke
71-SPM4012T-1R0M-CA02
SMD 1UH 4.7A 0.0363OHM Inductor and Choke 71-SPM4012T-1R0M-CA02
FIXED IND 1UH 4.7A 0.0363OHM SMD Product overview: SPM4012T-1R0M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.7A, 0.0363OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.7A, 0.0363OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M-CA0 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.7A 0.0363OHM SMD Product overview: SPM4012T-1R0M-CA02 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.7A, 0.0363OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.7A, 0.0363OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4012T-1R0M-CA02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808081-SPM4012T-1R0M-CA02 SPM4012T-1R0M-CA02-ND 71-SPM4012T-1R0M-CA02
Product Name Fixed Inductors - SPM4012T-1R0M-CA02 Fixed Inductors SMD 1UH 4.7A 0.0363OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Inductance Range 1 microH 1 microH
DCR 0.0418 ohms 0.0363 ohms
Rated DC Current 4300 milliamps 6400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers