TDK U.S.A. Corporation Fixed Inductors SPM10065VT-680M-D

Description
68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM10065VT-680M-DCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard

68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-680M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard

68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-680M-DTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard

68µH Shielded Wirewound Inductor 3.4A 121mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272496-SPM10065VT-680M-D
Inductors, Coils, Chokes - Fixed Inductors 1272496-SPM10065VT-680M-D
Win Source Part Number: 1272496-SPM10065VT-6 80M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 121mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-680M- DTR,445-SPM10065VT-6 80M-DDKR,445-SPM1006 5VT-680M-DCT Current - Saturation (Isat): 7A

Win Source Part Number: 1272496-SPM10065VT-680M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 121mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM10065VT-680M-DTR,445-SPM10065VT-680M-DDKR,445-SPM10065VT-680M-DCT
Current - Saturation (Isat): 7A

Buy Now Datasheet
SMD 68UH 3.4A 0.121OHM Inductor and Choke - 71-SPM10065VT-680M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 3.4A 0.121OHM Inductor and Choke
71-SPM10065VT-680M-D
SMD 68UH 3.4A 0.121OHM Inductor and Choke 71-SPM10065VT-680M-D
FIXED IND 68UH 3.4A 0.121OHM SMD Product overview: SPM10065VT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 3.4A, 0.121OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 3.4A, 0.121OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-680M-D can be used for catalog matching and distributor lookup.

FIXED IND 68UH 3.4A 0.121OHM SMD Product overview: SPM10065VT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 3.4A, 0.121OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 3.4A, 0.121OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-680M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPM10065VT-680M-D
Inductors/Coils/Transformers >> Power Inductors SPM10065VT-680M-D
3.4A 68uH ±20% 5.1A SMD,10.5x10mm Power Inductors ROHS

3.4A 68uH ±20% 5.1A SMD,10.5x10mm Power Inductors ROHS

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 68Uh, Shld, 7A Rohs Compliant Tdk - 29AK8016 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 68Uh, Shld, 7A Rohs Compliant Tdk
29AK8016
Pow Inductor, Aec-Q200, 68Uh, Shld, 7A Rohs Compliant Tdk 29AK8016
POW INDUCTOR, AEC-Q200, 68UH, SHLD, 7A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 68UH, SHLD, 7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-SPM10065VT-680M-DCT-ND 1272496-SPM10065VT-680M-D 71-SPM10065VT-680M-D SPM10065VT-680M-D 29AK8016
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 3.4A 0.121OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Pow Inductor, Aec-Q200, 68Uh, Shld, 7A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - A106110TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details