10µH Shielded Wirewound Inductor 2.5A 46.9mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.5A 46.9mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.5A 46.9mOhm Max Nonstandard
FIXED IND 10UH 2.5A 46.9MOHM SMD Product overview: SLF7055T-100M2R5-3PF
2.5A 10uH ±20% 2.6A SMD Power Inductors ROHS
Surface Mount Power Inductor, SLF Series, 10 H, 20%, Wirewound, 0.0391 ohm, 2.5 A RoHS Compliant: Yes
INDUCTOR, 10UH, 20%, 2.5A, SMD; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Wirewou
POWER LINE IND, 10UH,2.5A,20%, FULL REEL; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
FIXED IND 10UH 2.5A 46.9MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9164241P | 1703303 | 445-4565-6-ND | 71-SLF7055T-100M2R5-3PF | SLF7055T-100M2R5-3PF | 99W2733 | 99Y2446 | 91R2459 | SLF7055T-100M2R5-3PF |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 10UH 2.5A 46.9MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Surface Mount Power Inductor, Slf Series, 10 H, 20%, Wirewound, 0.0391 Ohm, 2.5 A Rohs Compliant Tdk | Inductor, 10Uh, 20%, 2.5A, Smd; Inductance Tdk | Power Line Ind, 10Uh,2.5A,20%, Full Reel; Inductance Tdk | Fixed Inductors |
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 2600 milliamps | 2600 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 7055 | 7055 | |||||||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |