TDK Corporation Fixed Inductors SLF7032T-150M1R1-2PF

Description
15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-2001-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2001-2-ND
Fixed Inductors 445-2001-2-ND
15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2001-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2001-1-ND
Fixed Inductors 445-2001-1-ND
15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2001-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2001-6-ND
Fixed Inductors 445-2001-6-ND
15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 90mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 1.1A 90 MOHM Inductor and Choke - 71-SLF7032T-150M1R1-2PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.1A 90 MOHM Inductor and Choke
71-SLF7032T-150M1R1-2PF
SMD 15UH 1.1A 90 MOHM Inductor and Choke 71-SLF7032T-150M1R1-2PF
FIXED IND 15UH 1.1A 90 MOHM SMD Product overview: SLF7032T-150M1R1-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-150M1R1- 2PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.1A 90 MOHM SMD Product overview: SLF7032T-150M1R1-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-150M1R1-2PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors SLF7032T-150M1R1-2PF
FIXED IND 15UH 1.1A 90 MOHM SMD

FIXED IND 15UH 1.1A 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-2001-2-ND 71-SLF7032T-150M1R1-2PF SLF7032T-150M1R1-2PF
Product Name Fixed Inductors SMD 15UH 1.1A 90 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details