TDK-Lambda Americas Inc., High Power Division 33UH 2.8A 48.72MOHM Inductor and Choke SLF12565T-330M2R8-H

Description
FIXED IND 33UH 2.8A 48.72MOHM SM Product overview: SLF12565T-330M2R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.8A, 48.72MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.8A, 48.72MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-330M2R8 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 2.8A 48.72MOHM SM Product overview: SLF12565T-330M2R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.8A, 48.72MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.8A, 48.72MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-330M2R8 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 2.8A 48.72MOHM Inductor and Choke - 71-SLF12565T-330M2R8-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.8A 48.72MOHM Inductor and Choke
71-SLF12565T-330M2R8-H
33UH 2.8A 48.72MOHM Inductor and Choke 71-SLF12565T-330M2R8-H
FIXED IND 33UH 2.8A 48.72MOHM SM Product overview: SLF12565T-330M2R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.8A, 48.72MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.8A, 48.72MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-330M2R8 -H can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.8A 48.72MOHM SM Product overview: SLF12565T-330M2R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.8A, 48.72MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.8A, 48.72MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-330M2R8-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF12565T-330M2R8-H
794521-SLF12565T-330M2R8-H
Fixed Inductors - SLF12565T-330M2R8-H 794521-SLF12565T-330M2R8-H
Manufacturer: TDK Corporation Win Source Part Number: 794521-SLF12565T-330 M2R8-H Series: SLF-H Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.8A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.8A Test Frequency: 1kHz Family Name: SLF-H Categories: Inductors, Coils, Chokes DC Resistance (DCR): 48.72 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.270" (6.85mm) Alternative Parts (Cross-Reference): CDRH127C/ANP-330MC; CDRH125-330MC; CDRH12D77/T150NP-330 M; CDRH127C/ANP-330MB; Introduction Date: August 03, 1999 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 794521-SLF12565T-330M2R8-H
Series: SLF-H
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.8A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.8A
Test Frequency: 1kHz
Family Name: SLF-H
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 48.72 mOhm Max
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum): 0.270" (6.85mm)
Alternative Parts (Cross-Reference): CDRH127C/ANP-330MC; CDRH125-330MC; CDRH12D77/T150NP-330M; CDRH127C/ANP-330MB;
Introduction Date: August 03, 1999
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 445-3846-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3846-1-ND
Fixed Inductors 445-3846-1-ND
33µH Shielded Wirewound Inductor 2.8A 48.72mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 48.72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3846-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3846-6-ND
Fixed Inductors 445-3846-6-ND
33µH Shielded Wirewound Inductor 2.8A 48.72mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 48.72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3846-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3846-2-ND
Fixed Inductors 445-3846-2-ND
33µH Shielded Wirewound Inductor 2.8A 48.72mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 48.72mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Slf Series, 33 H, 20%, Wirewound, 0.0406 Ohm, 3.4 A Tdk - 17T7027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Slf Series, 33 H, 20%, Wirewound, 0.0406 Ohm, 3.4 A Tdk
17T7027
Surface Mount Power Inductor, Slf Series, 33 H, 20%, Wirewound, 0.0406 Ohm, 3.4 A Tdk 17T7027
Surface Mount Power Inductor, SLF Series, 33 H, 20%, Wirewound, 0.0406 ohm, 3.4 A

Surface Mount Power Inductor, SLF Series, 33 H, 20%, Wirewound, 0.0406 ohm, 3.4 A

Supplier's Site Datasheet
Fixed Inductors SLF12565T-330M2R8-H
FIXED IND 33UH 2.8A 48.72MOHM SM

FIXED IND 33UH 2.8A 48.72MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF12565T-330M2R8-H 794521-SLF12565T-330M2R8-H 445-3846-1-ND 17T7027 SLF12565T-330M2R8-H
Product Name 33UH 2.8A 48.72MOHM Inductor and Choke Fixed Inductors - SLF12565T-330M2R8-H Fixed Inductors Surface Mount Power Inductor, Slf Series, 33 H, 20%, Wirewound, 0.0406 Ohm, 3.4 A Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers