Triad Magnetics Common Mode Chokes CMT-8117-B

Description
36mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.9A DCR 300mOhm
Request a Quote Datasheet
Description
36mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.9A DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CMT-8117-B-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CMT-8117-B-ND
Common Mode Chokes CMT-8117-B-ND
36mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.9A DCR 300mOhm

36mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.9A DCR 300mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1188004-CMT-8117-B
Filters - Common Mode Chokes 1188004-CMT-8117-B
Win Source Part Number: 1188004-CMT-8117-B Category: Filters>Common Mode Chokes Series: CMT Features: ESD Package: Bulk Voltage Rating - AC: 1500V (1.5kV) Current Rating (Max): 2.9A Standard Package: 90 Filter Type: Power Line Height (Max): 1.650" (41.91mm) Number of Lines: 2 Inductance @ Frequency: 36 mH @ 1 kHz DC Resistance (DCR) (Max): 300mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.550" L x 0.800" W (39.37mm x 20.32mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Triad Magnetics Approval Agency: CSA, IEC, UL, VDE

Win Source Part Number: 1188004-CMT-8117-B
Category: Filters>Common Mode Chokes
Series: CMT
Features: ESD
Package: Bulk
Voltage Rating - AC: 1500V (1.5kV)
Current Rating (Max): 2.9A
Standard Package: 90
Filter Type: Power Line
Height (Max): 1.650" (41.91mm)
Number of Lines: 2
Inductance @ Frequency: 36 mH @ 1 kHz
DC Resistance (DCR) (Max): 300mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.550" L x 0.800" W (39.37mm x 20.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Triad Magnetics
Approval Agency: CSA, IEC, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT-8117-B-ND 1188004-CMT-8117-B
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers