Win Source Part Number: 1272707-SL1720-102KR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SL
Type: Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 100
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 540mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.665" Dia (16.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-3808,SL1720102KR
Product Status: Obsolete
Current - Saturation (Isat): 1.1A
FIXED IND 1MH 900MA 540 MOHM TH Product overview: SL1720-102KR90-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 900MA, 540 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 900MA, 540 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1720-102KR90-PF
1mH Unshielded Wirewound Inductor 900mA 540mOhm Max Radial, Vertical Cylinder (Open)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272707-SL1720-102KR90-PF | 71-SL1720-102KR90-PF | 445-3808-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 1MH 900MA 540 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 1000 microH | 1000 microH |