Win Source Part Number: 1242890-SDE1B256GTFF
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 256GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 100.00mm x 69.84mm x 9.50mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 365MB/s
Speed - Write: 235MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
"Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5"" 5V"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | SDE1B256GTFFCB00ESA0 | SDE1B256GTFFCB00ESA0-ND |
| Product Name | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | |
| Interface | SATA III | |
| Mounting Options | "2.5""" | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | |
| Capacity | 256 GB |