Extreme Engineering Solutions, Inc. (X-ES) 3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology XPort6176

Description
The XPort6176 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) 3U VPX module that provides 1 to 2 TB of storage. Its security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6176 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6176 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6176 provides best-in-class performance, with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces. The XPort6176 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6176 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features Two VPX x4 PCIe interfaces per VITA 46.4 1 to 2 TB capacity Hardware AES-256 encryption Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second Up to 1.8 GB/s write performance Up to 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs VPX (VITA 46.4) P1 I/O One NVMe® interface on P1Ln0-3:PCIe3.0x4 One NVMe® interface on P1Ln4-7:PCIe3.0x4 Security 256-bit AES Encryption Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c Compliant (PCIe Gen 3.0) Configurable SLC or TLC technology 1 or 2 TB capacity Up to 1.8 GB/s write per NVMe® interface Up to 2 GB/s read per NVMe® interface End-to-end data protection Physical Characteristics 3U VPX-REDI conduction-cooled form factor Dimensions: 100 mm x 160 mm 0.8 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPort6176 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) 3U VPX module that provides 1 to 2 TB of storage. Its security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6176 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6176 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6176 provides best-in-class performance, with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces. The XPort6176 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6176 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features Two VPX x4 PCIe interfaces per VITA 46.4 1 to 2 TB capacity Hardware AES-256 encryption Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second Up to 1.8 GB/s write performance Up to 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs VPX (VITA 46.4) P1 I/O One NVMe® interface on P1Ln0-3:PCIe3.0x4 One NVMe® interface on P1Ln4-7:PCIe3.0x4 Security 256-bit AES Encryption Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c Compliant (PCIe Gen 3.0) Configurable SLC or TLC technology 1 or 2 TB capacity Up to 1.8 GB/s write per NVMe® interface Up to 2 GB/s read per NVMe® interface End-to-end data protection Physical Characteristics 3U VPX-REDI conduction-cooled form factor Dimensions: 100 mm x 160 mm 0.8 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology - XPort6176 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology
XPort6176
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology XPort6176
The XPort6176 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) 3U VPX module that provides 1 to 2 TB of storage. Its security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6176 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6176 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6176 provides best-in-class performance, with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces. The XPort6176 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6176 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features Two VPX x4 PCIe interfaces per VITA 46.4 1 to 2 TB capacity Hardware AES-256 encryption Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second Up to 1.8 GB/s write performance Up to 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs VPX (VITA 46.4) P1 I/O One NVMe® interface on P1Ln0-3:PCIe3.0x4 One NVMe® interface on P1Ln4-7:PCIe3.0x4 Security 256-bit AES Encryption Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c Compliant (PCIe Gen 3.0) Configurable SLC or TLC technology 1 or 2 TB capacity Up to 1.8 GB/s write per NVMe® interface Up to 2 GB/s read per NVMe® interface End-to-end data protection Physical Characteristics 3U VPX-REDI conduction-cooled form factor Dimensions: 100 mm x 160 mm 0.8 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPort6176 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) 3U VPX module that provides 1 to 2 TB of storage. Its security features include AES-256 encryption, where the encryption key can be purged in less than one second. In addition, the XPort6176 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands.

By utilizing solid-state NVM Express® technology, the XPort6176 provides a high-performance, high-density, reliable memory solution. Each 1 TB NVMe® device on the card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6176 provides best-in-class performance, with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates on each of its two independent NVMe® interfaces.

The XPort6176 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6176 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2.


Features

  • Two VPX x4 PCIe interfaces per VITA 46.4
  • 1 to 2 TB capacity
  • Hardware AES-256 encryption
  • Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements
  • Key erasure in less than one second
  • Up to 1.8 GB/s write performance
  • Up to 2 GB/s read performance
  • Can be configured in SLC or TLC mode to optimize endurance or capacity
  • Designed for extremely rugged environments

Technical Specs

VPX (VITA 46.4) P1 I/O

  • One NVMe® interface on P1Ln0-3:PCIe3.0x4
  • One NVMe® interface on P1Ln4-7:PCIe3.0x4

Security

  • 256-bit AES Encryption
  • Support for multiple sanitization protocols
  • Declassification via software control
  • Key erasure in less than one second
  • Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements

Supported Sanitization Protocols

  • Block erase
  • Overwrite
  • Crypto erase

Storage Characteristics

  • NVMe® 1.3c Compliant (PCIe Gen 3.0)
  • Configurable SLC or TLC technology
  • 1 or 2 TB capacity
  • Up to 1.8 GB/s write per NVMe® interface
  • Up to 2 GB/s read per NVMe® interface
  • End-to-end data protection

Physical Characteristics

  • 3U VPX-REDI conduction-cooled form factor
  • Dimensions: 100 mm x 160 mm
  • 0.8 in. pitch

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Storage Systems
Product Number XPort6176
Product Name 3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Readers - 473468 - RS Components, Ltd.
Specs
Mounting Options Free Standing
View Details
Seagate ENT 3.5
Specs
Device Type Hard Drive
Interface SATA
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details