With its small size and JEDEC MO-297 standard compliant,MagicRAM Slim SATA III SSD is an ideal solution for business-critical embedded,networking and industrial applications. MagicRAM Slim SATA III SSD offers a wide range of features such as S.M.A.R.T.based Life Time Monitoring, TRIM, advanced Wear Leveling & Bad Blockmanagement. MagicRAM Slim SATA SSD is available with SLC, pSLC or MLCNAND Flash in standard (0C to +70C) and extended temperature (-40C to +85C). Features:
Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
JEDEC standard: MO-297 compliant
Ultra high performance solution for small form factor embedded and industrial applications
SLC, pSLC or MLC NAND Flash
SMART disk Health Monitoring
TRIM support
Support DEVSLP optional
Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
With its small size and JEDEC MO-297 standard compliant,MagicRAM Slim SATA III SSD is an ideal solution for business-critical embedded,networking and industrial applications.
MagicRAM Slim SATA III SSD offers a wide range of features such as S.M.A.R.T.based Life Time Monitoring, TRIM, advanced Wear Leveling & Bad Blockmanagement.
MagicRAM Slim SATA SSD is available with SLC, pSLC or MLCNAND Flash in standard (0C to +70C) and extended temperature (-40C to +85C).
Features:
- Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
- JEDEC standard: MO-297 compliant
- Ultra high performance solution for small form factor embedded and industrial applications
- SLC, pSLC or MLC NAND Flash
- SMART disk Health Monitoring
- TRIM support
- Support DEVSLP optional
- Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature