TDK-Lambda Americas Inc., High Power Division Power Supply, Switch Mode, 3V; Power Supply Approvals Tdk-Lambda SCT601

Description
POWER SUPPLY, SWITCH MODE, 3V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):68W @ 300LFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 265V AC; Output Current - Output 1:7A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, SWITCH MODE, 3V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):68W @ 300LFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 265V AC; Output Current - Output 1:7A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switch Mode, 3V; Power Supply Approvals Tdk-Lambda - 72K0389 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 3V; Power Supply Approvals Tdk-Lambda
72K0389
Power Supply, Switch Mode, 3V; Power Supply Approvals Tdk-Lambda 72K0389
POWER SUPPLY, SWITCH MODE, 3V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):68W @ 300LFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 265V AC; Output Current - Output 1:7A RoHS Compliant: Yes

POWER SUPPLY, SWITCH MODE, 3V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):68W @ 300LFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 265V AC; Output Current - Output 1:7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72K0389
Product Name Power Supply, Switch Mode, 3V; Power Supply Approvals Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XTR40-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details