The SIOV metal oxide varistor S14K550 is a leaded component designed for circuit protection against voltage surges. It features an epoxy resin coating flame-retardant to UL94V-0, tinned wire terminals, and operates within a temperature range of -40°C to +105°C. It has a maximum AC voltage rating of 550V RMS, a DC voltage rating of 745V, and can handle a nominal discharge current of 3000A (8/20μs) with a maximum energy absorption of 120J. The device meets UL, CSA, VDE, CQC, and IEC standards and is available in bulk or tape packaging. Its physical construction is a round varistor element with leads.
VARISTOR 910V 4.5KA DISC 14MM Product overview: S14K550 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 910V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S14K550 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S14K550 |
| Product Name | 910V Circuit Protection Fuse |
| Mounting | Through Hole |