The SIOV metal oxide varistor series B722* includes the S10K40 variant, a leaded varistor designed for surge protection in electrical circuits. It features a round varistor element with epoxy resin coating rated flame-retardant to UL94V-0 and tinned wire terminals. The part operates at a maximum RMS voltage of 40 V and a DC voltage of 56 V, with a nominal discharge current of 250 A (8/20 μs) and a maximum energy absorption of 6.4 J (1 time). It supports a climatic category of 40/105/56 per IEC60068-1 and an operating temperature range of -40 to +105 °C. The device is certified to UL, CSA, VDE, IEC, and CQC standards. Packaging is available in bulk or taped formats upon request.
VARISTOR 68V 500A DISC 10MM Product overview: S10K40 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 68V, 500A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K40 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K40 |
| Product Name | 68V 500A Circuit Protection Fuse |
| Mounting | Through Hole |