The S10K275E2 is a leaded metal oxide varistor from the B722* Advanced series, designed for surge protection in electrical circuits. It features a round varistor element with epoxy resin coating compliant to UL94V-0 and tinned wire terminals. The component is rated for 275 V RMS operating voltage, 350 V DC voltage, and a maximum surge current of 3500 A (8/20 µs). It can absorb up to 55.0 J of energy per pulse and has a maximum power dissipation of 0.40 W. The varistor operates from -40°C to +105°C and is certified to meet UL, CSA, VDE, IEC, and CQC standards. It is available in bulk or tape-and-reel packaging.
VARISTOR 430V 3.5KA DISC 10MM Product overview: S10K275E2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 430V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K275E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K275E2 |
| Product Name | 430V Circuit Protection Fuse |
| Mounting | Through Hole |