S10K130 is a leaded metal oxide varistor in the B722* Standard series, designed for transient voltage suppression in AC circuits. It features an epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. Operating voltage is 130 V RMS, with a DC voltage rating of 170 V, a maximum surge current of 2500 A (8/20 µs), and a nominal discharge current of 150 A per UL1449, 4th edition. It absorbs up to 19.0 J of energy at 15 pulses and has a maximum power dissipation of 0.4 W. The varistor operates from -40 °C to +105 °C and meets IEC60068-1 climatic category 40/105/56. It is certified to UL, CSA, VDE, CQC, and IEC standards. Physical size is 10 mm diameter with 7.5 mm lead spacing.
VARISTOR 205V 2.5KA DISC 10MM Product overview: S10K130 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 205V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K130 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K130 |
| Product Name | 205V Circuit Protection Fuse |
| Mounting | Through Hole |