SIOV metal oxide varistor for circuit protection, featuring a disc shape with 5 mm diameter, rated for 420 V RMS operating voltage and 400 A maximum surge current (8/20 µs). The device has a tinned wire lead, epoxy resin coating flame-retardant to UL94V-0, and operates from -40 °C to +105 °C. It meets IEC60068-1 climatic category 40/105/56, IEC61051 electrical strength of 2.5 kV RMS, and is approved by UL, CSA, VDE, and IEC. Energy absorption capability is 14.0 J at 1 time surge. Packaging is supplied in bulk as standard.
VARISTOR 680V 400A DISC 5MM Product overview: S05K420 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 680V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S05K420 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S05K420 |
| Product Name | 680V 400A Circuit Protection Fuse |
| Mounting | Through Hole |