TDK-Lambda Americas Inc. AC-DC Power Supplies RWS600B-5/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS600B-5/CO2 is a 600W single-output AC-DC power supply with a 5V output, designed for general-purpose industrial applications. It features a metal case measuring 190 x 120 x 61 mm and operates from an input range of 85 to 265Vac at 47-63Hz. The supply meets IEC62368-1 safety standards and complies with EN55011/EN55032-B, FCC Class B, and VCCI-B conducted and radiated EMI limits. It achieves 74% efficiency at 115Vac and 77.5% at 230Vac, with a maximum output ripple of 120mV. The /CO2 suffix indicates double-sided board coating. The unit includes over-current and over-voltage protection, convection cooling, and a 7-year warranty in the Americas and EMEA regions. Remote on/off, parallel operation, DC Good, and remote sense are available as options but are not included in this variant.

Datasheet Summary
Powered by GS/AI

The RWS600B-5/CO2 is a 600W single-output AC-DC power supply with a 5V output, designed for general-purpose industrial applications. It features a metal case measuring 190 x 120 x 61 mm and operates from an input range of 85 to 265Vac at 47-63Hz. The supply meets IEC62368-1 safety standards and complies with EN55011/EN55032-B, FCC Class B, and VCCI-B conducted and radiated EMI limits. It achieves 74% efficiency at 115Vac and 77.5% at 230Vac, with a maximum output ripple of 120mV. The /CO2 suffix indicates double-sided board coating. The unit includes over-current and over-voltage protection, convection cooling, and a 7-year warranty in the Americas and EMEA regions. Remote on/off, parallel operation, DC Good, and remote sense are available as options but are not included in this variant.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS600B-5/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS600B-5/CO2
AC-DC Power Supplies RWS600B-5/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply Approvals Tdk-Lambda - 62X6266 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Tdk-Lambda
62X6266
Power Supply Approvals Tdk-Lambda 62X6266
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:5V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:5V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RWS600B-5/CO2 62X6266
Product Name AC-DC Power Supplies Power Supply Approvals Tdk-Lambda
Type DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-50kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details