TDK-Lambda Americas Inc. AC-DC Power Supplies CUS60M-5/CO

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS60M-5/CO is a 60W single-output AC/DC power supply with a 5V output, designed for medical and ITE applications. It features a 2" x 3" footprint and is rated for convection cooling, with Class B conducted and radiated EMI compliance without external filtering. Certified to IEC60601-1 3rd edition with 2xMOPP, it supports Class I and II installations and meets EN60601-1-2:2015 immunity requirements. The unit includes PCB coating and JST connectors. Operating temperature ranges from -20°C to +70°C with linear derating to 50% load above +50°C. Input voltage ranges from 85 to 264Vac, with input current of 0.7A at 115Vac and 0.5A at 230Vac. Efficiency is 81% at 230Vac input. Physical dimensions are 76.2 x 50.8 x 26.7mm, with a weight of 120g. The unit has a 3-year warranty and meets Telcordia SR-332 reliability standards.

Datasheet Summary
Powered by GS/AI

The CUS60M-5/CO is a 60W single-output AC/DC power supply with a 5V output, designed for medical and ITE applications. It features a 2" x 3" footprint and is rated for convection cooling, with Class B conducted and radiated EMI compliance without external filtering. Certified to IEC60601-1 3rd edition with 2xMOPP, it supports Class I and II installations and meets EN60601-1-2:2015 immunity requirements. The unit includes PCB coating and JST connectors. Operating temperature ranges from -20°C to +70°C with linear derating to 50% load above +50°C. Input voltage ranges from 85 to 264Vac, with input current of 0.7A at 115Vac and 0.5A at 230Vac. Efficiency is 81% at 230Vac input. Physical dimensions are 76.2 x 50.8 x 26.7mm, with a weight of 120g. The unit has a 3-year warranty and meets Telcordia SR-332 reliability standards.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS60M-5/CO - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS60M-5/CO
AC-DC Power Supplies CUS60M-5/CO
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda - 10AH7800 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda
10AH7800
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda 10AH7800
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CUS60M-5/CO 10AH7800
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS600M-36/EF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
High Voltage Power Supplies - 303L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details