The CUS30M-24 is a 30W single-output AC/DC power supply with a 2" x 3" footprint, providing a 24V output at 1.25A. It is certified to IEC60601-1 3rd edition for medical use with 2 x MOPP isolation, meets IEC62368-1 and EN61558-1, and complies with EN60601-1-2:2015 Edition 4 immunity requirements. The unit operates from 85-264VAC input, has <0.25mA leakage current, and achieves 88% typical efficiency at 230VAC. It supports convection cooling, operates from -20°C to +70°C with derating above +50°C, and has a 5,000m maximum altitude rating. The power supply features <192mV line regulation, <96mV load regulation, and ≤150mV ripple and noise. Its case dimensions are 76.2 x 50.8 x 24.2mm, with JST connectors standard, and it weighs 62g. It meets Class B conducted and radiated EMI without external filtering and includes overcurrent and overvoltage protection.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
CUS30M and CUS60M are single output 2” x 3” footprint AC/DC power supplies with outputs ranging from 5V to 48V and have IEC60601-1 3rd edition medical approval as well as IEC60950-1 and are compliant with EN60601-1-2:2015 Edition 4 immunity requirements. Rated at 30W and 60W, these compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. This flexibility allows the CUS30/60M to be used in a wide range of applications, including home healthcare, medical, dental, test and measurement, broadcast and industrial equipment.
Features
Applications for this product
POWER SUPPLY, MEDICAL, AC-DC, 24V 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC; Input Voltage AC Max:265V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS30M-24 | CUS30M-24 | 1651424 | 33AC6973 |
| Product Name | AC-DC Power Supplies | Single Output 30 - 60W Medical & ITE Power Supplies | Switching Power Supplies | Power Supply, Medical, Ac-Dc, 24V 1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) |