The RTW12-12RL is a 150W AC-DC power supply with a 12V output, designed for industrial applications requiring universal input (85-265VAC) and high efficiency. It features an ultra-thin package measuring 30 x 92 x 180 mm, remote on/off control, remote sensing, and active current sharing. The unit meets EN61000-3-2 for power factor, complies with SEMI F47 for line dip, and satisfies safety standards UL60950-1, CSA60950-1, EN60950-1, and CE Mark. It operates from -10°C to +71°C with convection cooling, has a 5-year warranty, and supports hold-up times over 20 ms. Ripple and noise are rated at 150 mV max, and efficiency is 84-87% at 100/200VAC input. The part includes a green LED indicator for power-on status and offers optional vertical terminal block fitting.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RTW12-12RL |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Ultra-thin Convection cooled |
| Operating Temperature | -10 to 71 C (14 to 160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |