TDK-Lambda Americas Inc. AC-DC Power Supplies CSS500-36/T

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSS500-36/T is a 500W AC-DC power supply with a 36V output, designed for industrial or medical applications. It supports convection or forced air cooling with an internal fan and measures 203.2 x 119.4 x 72.4 mm. The unit offers 360W convection rating and 500W forced air output, with efficiency between 87% and 92%. It includes remote on/off, remote sense, current sharing up to four units, ORing FETs for redundancy, and dual input fuses. Safety certifications include IEC/UL/CSA/EN60601-1 for the medical version and IEC/UL/CSA/EN62368-1, 60950-1 for industrial. The power supply meets EN55011-B conducted and radiated EMI limits for medical use and complies with EN60601-1-2 for immunity. It features overcurrent, overvoltage, and overtemperature protection, a 20ms hold-up time at 115VAC, and a 5Vstandby output of 1A. The operating temperature range is 0 to +70°C with derating above 50°C under forced air. Weight is 980g, and it carries a two-year warranty.

Datasheet Summary
Powered by GS/AI

The CSS500-36/T is a 500W AC-DC power supply with a 36V output, designed for industrial or medical applications. It supports convection or forced air cooling with an internal fan and measures 203.2 x 119.4 x 72.4 mm. The unit offers 360W convection rating and 500W forced air output, with efficiency between 87% and 92%. It includes remote on/off, remote sense, current sharing up to four units, ORing FETs for redundancy, and dual input fuses. Safety certifications include IEC/UL/CSA/EN60601-1 for the medical version and IEC/UL/CSA/EN62368-1, 60950-1 for industrial. The power supply meets EN55011-B conducted and radiated EMI limits for medical use and complies with EN60601-1-2 for immunity. It features overcurrent, overvoltage, and overtemperature protection, a 20ms hold-up time at 115VAC, and a 5Vstandby output of 1A. The operating temperature range is 0 to +70°C with derating above 50°C under forced air. Weight is 980g, and it carries a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSS500-36/T - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSS500-36/T
AC-DC Power Supplies CSS500-36/T
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CSS500-36/T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CSS500-36/T-ND
AC DC Converters 285-CSS500-36/T-ND
Open Frame AC DC Converters 1 Output 36V 10A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 10A 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number CSS500-36/T 285-CSS500-36/T-ND
Product Name AC-DC Power Supplies AC DC Converters
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features Medical and Industrial certifications Industry standard footprint Dual input fuses
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 102A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details