The 152A series is a compact, air-cooled OEM high voltage power supply designed for capacitor charging with an output voltage range of 1kV to 40kV and an average power rating of 1.5kJ/sec. It features a fixed positive polarity option, 230VAC 1Ø input, and a 15-pin D-sub remote control interface. The unit has an air-insulated output with an MHV connector, exceeds 85% efficiency, and is certified to UL60601-1. Dimensions are 146mm wide, 141mm high, and 361mm deep, with a weight of 4kg for 1-6kV models. It operates from -20°C to +45°C and includes protections for overvoltage, overcurrent, and overtemperature.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 152A-10KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |