TDK-Lambda Americas Inc. Power Line EMC Filters RSHN-2016

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSHN-2016 is a single-phase EMC filter rated for 250Vac and 16A, with a short circuit current rating of 14kA when used with an appropriate breaker. It features captive screws and terminal covers, DIN rail mount capability, and low leakage current options. The filter provides common mode attenuation of 25dB from 0.2 to 30MHz and differential mode attenuation of 25dB from 0.3 to 30MHz. Its DC resistance is 35mΩ and rated leakage current is 1.0mA at 250V/60Hz. The unit weighs 350g and is certified to UL1283 and CSA C22.2 No.8. The case integrates terminals and uses TDK ferrite core material for noise attenuation.

Datasheet Summary
Powered by GS/AI

The RSHN-2016 is a single-phase EMC filter rated for 250Vac and 16A, with a short circuit current rating of 14kA when used with an appropriate breaker. It features captive screws and terminal covers, DIN rail mount capability, and low leakage current options. The filter provides common mode attenuation of 25dB from 0.2 to 30MHz and differential mode attenuation of 25dB from 0.3 to 30MHz. Its DC resistance is 35mΩ and rated leakage current is 1.0mA at 250V/60Hz. The unit weighs 350g and is certified to UL1283 and CSA C22.2 No.8. The case integrates terminals and uses TDK ferrite core material for noise attenuation.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSHN-2016 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSHN-2016
Power Line EMC Filters RSHN-2016
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Filter, 250Vac 16A, Screw Terminations Tdk-Lambda - 46R0422 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 16A, Screw Terminations Tdk-Lambda
46R0422
Filter, 250Vac 16A, Screw Terminations Tdk-Lambda 46R0422
FILTER, 250VAC 16A, SCREW TERMINATIONS

FILTER, 250VAC 16A, SCREW TERMINATIONS

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSHN-2016 46R0422
Product Name Power Line EMC Filters Filter, 250Vac 16A, Screw Terminations Tdk-Lambda
Package / Mounting Low profile
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 250 amps
View Details
3 suppliers
Power Line EMC Filters - RSHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2030LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers