TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSEN-2050 RSEN-2050

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793387-RSEN-2050 Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 50A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793387-RSEN-2050 Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 50A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSEN-2050
RSEN-2050
Power Line Filter Modules - RSEN-2050 RSEN-2050
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793387-RSEN-2050 Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 50A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 793387-RSEN-2050
Series: RSEN
Termination Style: Terminal Block
Operating Temperature Range: -25°C ~ 85°C
Approvals: CSA, EN, UL
Applications: General
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 50A
Family Name: RSEN
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Categories: Filters
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSEN-2050
Product Name Power Line Filter Modules - RSEN-2050
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Band Pass Filter - 5o2658170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 6000 to 10000 MHz
View Details