TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSEN-2030L RSEN-2030L

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793385-RSEN-2030L Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 30A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793385-RSEN-2030L Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 30A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSEN-2030L
RSEN-2030L
Power Line Filter Modules - RSEN-2030L RSEN-2030L
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793385-RSEN-2030L Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 30A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 793385-RSEN-2030L
Series: RSEN
Termination Style: Terminal Block
Operating Temperature Range: -25°C ~ 85°C
Approvals: CSA, EN, UL
Applications: General
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 30A
Family Name: RSEN
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Categories: Filters
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSEN-2030L
Product Name Power Line Filter Modules - RSEN-2030L
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 1850 - 2040 MHz, 50Ω - BFCN-1945+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1945 dB
View Details
3 suppliers
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
View Details