TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSEL-2003W RSEL-2003W

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 892410-RSEL-2003W Series: RSEL Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 3 A 250VAC - Single Stage Wire Leads Package: Bulk Mounting: Chassis Mount Family Name: RSEL-2003 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.90.4100
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 892410-RSEL-2003W Series: RSEL Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 3 A 250VAC - Single Stage Wire Leads Package: Bulk Mounting: Chassis Mount Family Name: RSEL-2003 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.90.4100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSEL-2003W
RSEL-2003W
Power Line Filter Modules - RSEL-2003W RSEL-2003W
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 892410-RSEL-2003W Series: RSEL Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 3 A 250VAC - Single Stage Wire Leads Package: Bulk Mounting: Chassis Mount Family Name: RSEL-2003 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8504.90.4100

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 892410-RSEL-2003W
Series: RSEL
Operating Temperature Range: -25°C ~ 85°C
Features: Single Phase EMC/EMI Line Filter 3 A 250VAC - Single Stage Wire Leads
Package: Bulk
Mounting: Chassis Mount
Family Name: RSEL-2003
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8504.90.4100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSEL-2003W
Product Name Power Line Filter Modules - RSEL-2003W
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCV-2002+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 33.3 MHz
View Details
2 suppliers
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2500)-02S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2500 MHz
Insertion Loss 1 dB
View Details