TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSAN-2040 RSAN-2040

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793383-RSAN-2040 Series: RSAN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 40A Family Name: RSAN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793383-RSAN-2040 Series: RSAN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 40A Family Name: RSAN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSAN-2040
RSAN-2040
Power Line Filter Modules - RSAN-2040 RSAN-2040
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793383-RSAN-2040 Series: RSAN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 40A Family Name: RSAN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 793383-RSAN-2040
Series: RSAN
Termination Style: Terminal Block
Operating Temperature Range: -25°C ~ 85°C
Approvals: CSA, EN, UL
Applications: General
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 40A
Family Name: RSAN
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Categories: Filters
Introduction Date: February 01, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSAN-2040
Product Name Power Line Filter Modules - RSAN-2040
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1023-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16000 MHz
View Details
2 suppliers
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
17 to 20GHz – Band Pass Filter - UIYBPF3414A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 36000 MHz
Bandwidth 1.70E7 to 2.00E7 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details