Knowles RF Filters B161LA0S

Description
16GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 4-SMD, No Lead
Request a Quote Datasheet
Description
16GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1023-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1023-ND
RF Filters 1761-1023-ND
16GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 4-SMD, No Lead

16GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 4-SMD, No Lead

Buy Now Datasheet
RF Filters - B161LA0S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B161LA0S
RF Filters B161LA0S
RF FILTER BAND PASS 16GHZ 4SMD

RF FILTER BAND PASS 16GHZ 4SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1023-ND B161LA0S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 16000 MHz 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
RF Filters - 1761-B118LB4S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11800 MHz
View Details
4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details