The RFE1600-48 is a 1600W AC-DC industrial power supply in a 1U height package, measuring 320 x 85 x 40.1 mm. It provides a 48V output with a voltage range of 38.4 to 58V, delivering up to 33A at 1584W under input voltages above 170Vac. The unit features internal ORing MOSFETs for parallel operation and current sharing among up to ten units, an optional isolated PMBus™ interface, AC fail and DC good signals, remote on/off, remote sense compensation up to 1.0V per wire, and a 12V auxiliary output. Efficiency reaches 89% at 115Vac and 92% at 230Vac, meeting EN61000-3-2 and IEC61000-3-2 for power factor and harmonic compliance. It is certified to IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Based on TDK-Lambda's popular HFE1600 and HFE 2500 plug-in, hot swap power supplies, the RFE models have terminal block and bus bar connections and can be used without a rack. This allows these 1600W and 2500W power supplies to be mounted close to the load, and being just 41mm, be located where space is at a premium. Available with 12V, 24V, 32V and 48V outputs, the outputs can be paralleled easily to provide more power. PMBus (I2C) communication is available as an option.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 48V 33A 85 ~ 265 VAC Input
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.58KW, 48V, 33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.584kW; Output Current Max:33A; Product Range:RFE Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RFE1600-48 | RFE1600-48 | 285-RFE1600-48-ND | 48W4051 |
| Product Name | AC-DC Power Supplies | 1600-2500W Single output 1U front end power supplies | AC DC Converters | Ac-Dc Converter, Rack Mount, 1 O/p, 1.58Kw, 48V, 33A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option | Power Factor Correction | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |