TDK-Lambda Americas Inc. High Voltage Power Supplies 500A-4KV-NEG

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500A series is a compact, air-cooled OEM high voltage power supply designed for capacitor charging with an average power rating of 500W and peak power of 550J/sec. It delivers output voltages from 1kV to 40kV, with the 4kV variant featuring air insulation, RG58/U coaxial cable, and an MHV connector. The unit supports selectable 110VAC or 230VAC input, offers optional active PFC with a power factor of 0.98, and includes a full remote control interface via a 15-pin D-sub connector. It is certified to UL60601-1 for medical safety, measures 146mm wide, 141mm high, and 361mm deep, and weighs 8kg without PFC or 10kg with optional PFC. Operating ambient temperature ranges from -20°C to +45°C, and stored energy is less than 0.3J across all models.

Datasheet Summary
Powered by GS/AI

The 500A series is a compact, air-cooled OEM high voltage power supply designed for capacitor charging with an average power rating of 500W and peak power of 550J/sec. It delivers output voltages from 1kV to 40kV, with the 4kV variant featuring air insulation, RG58/U coaxial cable, and an MHV connector. The unit supports selectable 110VAC or 230VAC input, offers optional active PFC with a power factor of 0.98, and includes a full remote control interface via a 15-pin D-sub connector. It is certified to UL60601-1 for medical safety, measures 146mm wide, 141mm high, and 361mm deep, and weighs 8kg without PFC or 10kg with optional PFC. Operating ambient temperature ranges from -20°C to +45°C, and stored energy is less than 0.3J across all models.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 500A-4KV-NEG - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
500A-4KV-NEG
High Voltage Power Supplies 500A-4KV-NEG
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 500A-4KV-NEG
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-20KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details