The QS7-1200-48 is a 1200W single-output AC-DC power supply designed for medical and industrial applications, featuring BF-ready medical isolation (MOPP) and PMBus™ communication options. It operates from 90-264Vac input, delivers 48V at up to 25A, and complies with IEC/EN 60601-1 and IEC/EN 62368-1 safety standards. The unit measures 206 x 105 x 50.8 mm and uses screw terminals for input and output connections. It has a 7-year warranty, operates from -20°C to 70°C, and derates output power by 2.5% per °C above 50°C. The power supply supports remote sense, has hiccup-mode overcurrent protection, and meets Class B EMC emissions with 300µA leakage current. The model QS7000BK is a variant with dual AC fuses and inhibit signal functionality.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 6X48V 1200W
POWER SUPPLY, AC-DC, 48V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:48V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | QS7000BK | 285-QS7000BK-ND | 69AC4452 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |