TDK-Lambda Americas Inc. AC-DC Power Supplies CUS30M-12/P

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS30M-12/P is a 30W single-output AC/DC power supply with a 5V to 48V output range, designed for medical and ITE applications. It has a 2" x 3" footprint and is mounted on a PCB with JST connectors. The unit meets IEC60601-1 3rd edition for 2 x MOPP insulation, is certified to IEC62368-1 and EN60335-1, and complies with EN60601-1-2:2015 Edition 4 immunity requirements. It operates from 85 to 264VAC input, delivers 12V at 2.5A, and achieves 87% efficiency. The product supports convection cooling, has a -20°C to +70°C operating range with derating above 50°C, and includes overcurrent and overvoltage protection. It is rated for 5,000m altitude and has a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The CUS30M-12/P is a 30W single-output AC/DC power supply with a 5V to 48V output range, designed for medical and ITE applications. It has a 2" x 3" footprint and is mounted on a PCB with JST connectors. The unit meets IEC60601-1 3rd edition for 2 x MOPP insulation, is certified to IEC62368-1 and EN60335-1, and complies with EN60601-1-2:2015 Edition 4 immunity requirements. It operates from 85 to 264VAC input, delivers 12V at 2.5A, and achieves 87% efficiency. The product supports convection cooling, has a -20°C to +70°C operating range with derating above 50°C, and includes overcurrent and overvoltage protection. It is rated for 5,000m altitude and has a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS30M-12/P - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS30M-12/P
AC-DC Power Supplies CUS30M-12/P
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda - 18AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda
18AH3966
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda 18AH3966
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CUS30M-12/P 18AH3966
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS100ME-18/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
High Voltage Power Supplies - 402L-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUT75-5FF/TA - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
View Details
3 suppliers
AC-DC Power Supplies - CUS30M-18/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers