TDK-Lambda Americas Inc. AC-DC Power Supplies CUS100ME-18/U

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS100ME-18/U - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS100ME-18/U
AC-DC Power Supplies CUS100ME-18/U
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
2 x 4” 100W AC-DC Power Supplies - CUS100ME-18/U - TDK-Lambda Europe GmbH
Achern, Germany
2 x 4” 100W AC-DC Power Supplies
CUS100ME-18/U
2 x 4” 100W AC-DC Power Supplies CUS100ME-18/U
CUS100ME is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC60950-1 and is available in four mechanical formats: Open pcb, pcb with baseplate, U channel and U channel with cover. The power supply is rated at 100W maximum output power. With baseplate and U channel conduction cooling assistance this rating can be achieved at up to 70°C ambient temperature and with forced air cooling of 1m/s operation up to 85°C ambient temperature is possible. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS100ME is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5W Features 100W Leistung bei Konvektionskühlung 75W mit 1m/s Luftstrom bei 85°C Umgebungstemperatur möglich ITE & Medical Zertifizierungen (2 x MOPP) Geeignet für Schutzklasse I und II-Geräte EMV Kurve B, Leitungsgebunden & abgestrahlt CUS100ME videos Range Overview Video CUS100ME 2 x 4” 100W AC-DC Power Supplies Video Application Video What are the key features of the CUS100ME medical ac-dc power supplies? Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

CUS100ME is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC60950-1 and is available in four mechanical formats: Open pcb, pcb with baseplate, U channel and U channel with cover. The power supply is rated at 100W maximum output power. With baseplate and U channel conduction cooling assistance this rating can be achieved at up to 70°C ambient temperature and with forced air cooling of 1m/s operation up to 85°C ambient temperature is possible. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS100ME is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5W

Features

  • 100W Leistung bei Konvektionskühlung
  • 75W mit 1m/s Luftstrom bei 85°C Umgebungstemperatur möglich
  • ITE & Medical Zertifizierungen (2 x MOPP)
  • Geeignet für Schutzklasse I und II-Geräte
  • EMV Kurve B, Leitungsgebunden & abgestrahlt

CUS100ME videos


Range Overview Video

CUS100ME 2 x 4” 100W AC-DC Power Supplies Video


Application Video

What are the key features of the CUS100ME medical ac-dc power supplies?


Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-CUS100ME-18/U-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS100ME-18/U-ND
AC DC Converters 285-CUS100ME-18/U-ND
Open Frame AC DC Converters 1 Output 18V 5.55A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 5.55A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 18V, 5.55A; Power Supply Approvals Tdk-Lambda - 67AC6243 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 18V, 5.55A; Power Supply Approvals Tdk-Lambda
67AC6243
Power Supply, Medical, Ac-Dc, 18V, 5.55A; Power Supply Approvals Tdk-Lambda 67AC6243
POWER SUPPLY, MEDICAL, AC-DC, 18V, 5.55A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 18V, 5.55A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS100ME-18/U CUS100ME-18/U 285-CUS100ME-18/U-ND 67AC6243
Product Name AC-DC Power Supplies 2 x 4” 100W AC-DC Power Supplies AC DC Converters Power Supply, Medical, Ac-Dc, 18V, 5.55A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 85 C (-4 to 185 F) 85 C (185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS30M-48/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
AC-DC Power Supplies - CSS500-48/T - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 402L-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details