The QS5000RF is a 1200W single-output AC-DC power supply in the QS series, designed for medical and industrial applications with BF-ready medical isolation (MOPP). It provides a 48V output at up to 25A, with a 90-264Vac input range and up to 91% efficiency at 240Vac and 50% load. The unit features PMBus™ communication capability, a 7-year warranty, and complies with IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA 62368-1 safety standards. It operates from -20°C to 70°C with derating above 50°C, supports remote sense, and meets EN60601-1-2 and EN55032 Class B emissions limits. The package uses screw terminal inputs and outputs with F-type forced air cooling and dual AC fuses.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS5000RF |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |