TDK-Lambda Americas Inc. High Voltage Power Supplies 802L-15KV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 802L-15kV-POS-3P208 is a high-voltage capacitor charging and DC power supply with a rated output of 15kV, fixed positive polarity, and 208VAC 3-phase input. It features a compact rack-mount design measuring 19 W × 8.72 H × 17 D inches (483 × 222 × 432 mm) and weighs 80 lbs (37 kg). The unit delivers 8kJ/sec average capacitor charging power with peak capability of 9kJ/sec, operates with passive PFC (pf = 0.85), and exceeds 85% efficiency at full load. It includes local controls with voltage adjustment, status indicators, and an HV on/off pushbutton, alongside a 25-pin D-sub remote interface. Safety features include overload, arc, overtemp, and interlock protection. The unit is air-cooled, compliant with UL and CSA standards for its AC line contactor, and operates within -20 to +45°C ambient temperatures.

Datasheet Summary
Powered by GS/AI

The 802L-15kV-POS-3P208 is a high-voltage capacitor charging and DC power supply with a rated output of 15kV, fixed positive polarity, and 208VAC 3-phase input. It features a compact rack-mount design measuring 19 W × 8.72 H × 17 D inches (483 × 222 × 432 mm) and weighs 80 lbs (37 kg). The unit delivers 8kJ/sec average capacitor charging power with peak capability of 9kJ/sec, operates with passive PFC (pf = 0.85), and exceeds 85% efficiency at full load. It includes local controls with voltage adjustment, status indicators, and an HV on/off pushbutton, alongside a 25-pin D-sub remote interface. Safety features include overload, arc, overtemp, and interlock protection. The unit is air-cooled, compliant with UL and CSA standards for its AC line contactor, and operates within -20 to +45°C ambient temperatures.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 802L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
802L-15KV-POS-3P208
High Voltage Power Supplies 802L-15KV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 802L-15KV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-15kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-1kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details