The QS5000ND is a 1200W single-output AC-DC power supply from the QS series, designed for medical and industrial applications. It provides a 48V output at up to 25A with a voltage adjustment range of 48-52.8V. The unit features BF-ready medical isolation with 2 x MOPPs, PMBus™ communication capability, and a 7-year warranty. It operates from a 90-264Vac input with a power factor greater than 0.95 at full load, and achieves up to 91% efficiency at 240Vac. The power supply supports remote sense, has overvoltage, overcurrent, and short-circuit protection, and complies with IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA standards. It is rated for operation from -20°C to 70°C, with derating above 50°C. The case is enclosed with screw terminal inputs and outputs and uses a variable speed forward air cooling fan. The part includes a 5V/2A standby supply with enable functionality and meets Class B EMI emissions limits under standard configurations.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS5000ND |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |