TDK-Lambda Americas Inc. High Voltage Power Supplies 402L-10KV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402L-10kV-POS-3P400 is a high-voltage capacitor charging and DC power supply rated for 10 kV output, fixed positive polarity, and 400 VAC 3-phase input. It features a compact rack-mount design measuring 19 W × 7 H × 17 D inches (483 × 178 × 432 mm) and weighs 65 lbs (30 kg). The unit delivers 4 kJ/sec average capacitor charging power or 4 kW continuous DC power, with 0.2% per hour stability after warmup and ±2% pulse-to-pulse repeatability up to 1000 Hz. It includes a front panel with local voltage control, meters, and status indicators, and provides a 25-pin D-sub remote interface. The supply operates with passive PFC (pf = 0.85), exceeds 85% efficiency, and complies with UL/CSA standards for AC line contactor and terminal block. Ambient operating temperature range is -20 to +45°C.

Datasheet Summary
Powered by GS/AI

The 402L-10kV-POS-3P400 is a high-voltage capacitor charging and DC power supply rated for 10 kV output, fixed positive polarity, and 400 VAC 3-phase input. It features a compact rack-mount design measuring 19 W × 7 H × 17 D inches (483 × 178 × 432 mm) and weighs 65 lbs (30 kg). The unit delivers 4 kJ/sec average capacitor charging power or 4 kW continuous DC power, with 0.2% per hour stability after warmup and ±2% pulse-to-pulse repeatability up to 1000 Hz. It includes a front panel with local voltage control, meters, and status indicators, and provides a 25-pin D-sub remote interface. The supply operates with passive PFC (pf = 0.85), exceeds 85% efficiency, and complies with UL/CSA standards for AC line contactor and terminal block. Ambient operating temperature range is -20 to +45°C.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402L-10KV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402L-10KV-POS-3P400
High Voltage Power Supplies 402L-10KV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402L-10KV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-6KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details