The PYQ50-72WS24 is a 50W, quarter-brick isolated DC-DC converter with a 14 to 160Vdc input range and a 24V output. It features 3,000Vdc input-to-output isolation, potted plastic construction for shock and vibration resistance, and operates from -40 to 100°C ambient. Efficiency reaches 89% at 72Vdc input. Output voltage is adjustable from -20% to +10%, and remote on/off control is available. The unit complies with IEC 62368-1 safety standards and is tested to EN 50155 for railway applications. Dimensions are 57.9 x 36.8 x 12.7 mm.
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W.
The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications.
Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation.
Additionally, heat sink kits are available to simplify integration when contact cooling is not possible.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PYQ50-72WS24 |
| Product Name | Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 2.1 amps |