The PS-7512 is a 75 W single-output DIN rail mountable power supply with a 12 V DC output at 6.3 A, designed for industrial control applications. It features a universal AC input range of 85-264 VAC, 100% full load capacity, and protections against short circuit, overload, overvoltage, and overtemperature. The unit operates with 76% efficiency, has a ripple and noise level of 100 mVp-p, and is cooled by free air convection. It is UL 508 listed, meets EN60950-1 and EMC standards including EN55011 and EN55022 Class B, and has a mounting dimension of 55.5×125.2×100 mm. A power-on LED indicator is included, and the unit is rated for operating temperatures from -10 to +60 °C with a 3-year warranty.
Features:
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.
| Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PS-7512 | 70075527 |
| Product Name | 75 W Single Phase Single Output Low Profile Power Supplies | Power Supply; 12 V; 6.3 A; 47 to 63 Hz;Cold Start 30 A/230 VAC (Max.); 55.5 mm |
| Type | DC Power Supply | DC Power Supply |
| Form Factor | DIN Rail | DIN Rail |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -10 to 60 C (14 to 140 F) |
| DC Output Voltage | 12.0 volts | 12.0 volts |
| DC Output Power | 75 watts |