The PXF60-48S3P3 is a 60W isolated DC-DC converter with a 36-75V DC input and a 3.3V single output, mounted in a 2 x 2 inch (50.8 x 50.8 mm) industry-standard case. It features a 4:1 input range, remote on/off with positive logic, and operates with 89% efficiency at full load. The output voltage is adjustable by ±10%, and the converter includes overcurrent, overvoltage, and overtemperature protection with hiccup-mode auto-recovery. It meets IEC/UL/CSA/EN 62368-1 safety standards and has a six-sided shielded metal case to reduce radiated noise. The device supports remote sense and complies with EN55032 Class B conducted and radiated EMI limits. Maximum output ripple is 75 mV pk-pk, and it can operate with up to 36,000 µF of external load capacitance. The non-load input current is 80 mA, and the operating temperature range is unspecified but includes overtemperature protection at 120°C.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 40 to 60W 2" x 2" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V), dual output (5V, 12V or 15V) or triple output (3.3V to 15V) models are available with remote on/off and adjustment trim pin (single/dual models).
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 3.3V 14A 36V - 75V Input
DC-DC, PCB MOUNT, INPUT 36-75VDC, OUTPUT 3.3V 14A, 46W ROHS COMPLIANT: YES
DC DC CONVERTER 3.3V 60W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXF60-48S3P3 | PXF60-48S3P3 | 285-1992-ND | 24T8923 | PXF60-48S3P3 |
| Product Name | DC-DC Converters | 40W&60W DC-DC converters | DC DC Converters | Dc-Dc, Pcb Mount, Input 36-75Vdc, Output 3.3V 14A, 46W Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 2 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |