The CC10-2403SF-E is a 10W isolated DC-DC converter from the CC-E series, operating from a 18 to 36V input to deliver a 3.3V single output at up to 2.5A. It features a through-hole mounting style, a five-sided metal case for reduced radiated noise, and operates across an ambient temperature range of -40 to 85°C. Input-to-output isolation is rated at 500Vac, with efficiency of 84% at nominal input and input current of 0.818A. Output voltage tolerance is ±3%, with ripple and noise of 120mV maximum. Remote on/off is supported with negative logic, and overcurrent protection operates in hiccup mode above 105% load. The device meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
DC DC CONVERTER 3.3V 10W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC10-2403SF-E | CC10-2403SF-E | CC10-2403SF-E |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |