TDK-Lambda Americas Inc. DC-DC Converters PXE20-48WD15

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXE20-48WD15 is a 20W isolated DC-DC converter with a 18-75 VDC input range and dual ±15 V output, delivering ±0.666 A per rail. It features a 2 x 1.6 x 0.4 inch (50.8 x 40.6 x 10.2 mm) nickel-coated copper case with six-sided shielding, IEC/UL/CSA/EN 62368-1 safety approvals, 84% efficiency at full load, and operates from -40°C to +85°C with a maximum case temperature of 100°C. It includes hiccup-mode overcurrent and short-circuit protection, no remote sense, and supports positive or negative logic remote on/off. Output voltage accuracy is ±1%, with ±10% adjustment range. Ripple and noise are specified at 100 mV pk-pk, and it meets EN55032 Class B conducted and radiated EMI limits.

Datasheet Summary
Powered by GS/AI

The PXE20-48WD15 is a 20W isolated DC-DC converter with a 18-75 VDC input range and dual ±15 V output, delivering ±0.666 A per rail. It features a 2 x 1.6 x 0.4 inch (50.8 x 40.6 x 10.2 mm) nickel-coated copper case with six-sided shielding, IEC/UL/CSA/EN 62368-1 safety approvals, 84% efficiency at full load, and operates from -40°C to +85°C with a maximum case temperature of 100°C. It includes hiccup-mode overcurrent and short-circuit protection, no remote sense, and supports positive or negative logic remote on/off. Output voltage accuracy is ±1%, with ±10% adjustment range. Ripple and noise are specified at 100 mV pk-pk, and it meets EN55032 Class B conducted and radiated EMI limits.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXE20-48WD15 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXE20-48WD15
DC-DC Converters PXE20-48WD15
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
20W-30W DC-DC Converter - PXE20-48WD15 - TDK-Lambda Europe GmbH
Achern, Germany
20W-30W DC-DC Converter
PXE20-48WD15
20W-30W DC-DC Converter PXE20-48WD15
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • Six Sided Shielding
  • Agency Approved
  • 12V, 24V, and 48V Inputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 285-PXE20-48WD15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXE20-48WD15-ND
DC DC Converters 285-PXE20-48WD15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 666mA, 666mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 666mA, 666mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PXE20-48WD15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXE20-48WD15
Power Supplies - Board Mount - DC DC Converters PXE20-48WD15
DC DC CONVERTER +/-15V 20W

DC DC CONVERTER +/-15V 20W

Supplier's Site
Dc-Dc Conv, 15V/-15V, 0.666A/-0.666A; Power Supply Approvals Tdk-Lambda - 73J2125 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 15V/-15V, 0.666A/-0.666A; Power Supply Approvals Tdk-Lambda
73J2125
Dc-Dc Conv, 15V/-15V, 0.666A/-0.666A; Power Supply Approvals Tdk-Lambda 73J2125
DC-DC CONV, 15V/-15V, 0.666A/-0.666A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, 15V/-15V, 0.666A/-0.666A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PXE20-48WD15 PXE20-48WD15 285-PXE20-48WD15-ND PXE20-48WD15 73J2125
Product Name DC-DC Converters 20W-30W DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, 15V/-15V, 0.666A/-0.666A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Features 2 x 1.6 inch standard size Six-sided shielding Dual output available
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG3-48-05SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CCG3-48-05SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 303S-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details