TDK-Lambda Americas Inc. High Voltage Power Supplies 402S-30KV-NEG-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402S-30KV-NEG-3P208 is a rack-mounted high-voltage power supply from the 402 Series, designed for capacitor charging and continuous DC applications with a 4 kW average power rating and 30 kV negative polarity output. It features a compact 19 W x 7 H x 17 D inch (483 x 178 x 432 mm) air-cooled chassis, 208 VAC 3-phase input, and a standard UL/CSA-approved AC line contactor. The unit includes an On/Off switch and status indicators on the front panel, with remote control via a 25-pin D-sub connector supporting 0-10 V analog programming. It offers better than 85% efficiency, passive PFC with a power factor of 0.85, and protection against overloads, arcs, and overtemperature. Pulse-to-pulse repeatability is within ±2% up to 1000 Hz, and stability is 0.2% per hour after warmup.

Datasheet Summary
Powered by GS/AI

The 402S-30KV-NEG-3P208 is a rack-mounted high-voltage power supply from the 402 Series, designed for capacitor charging and continuous DC applications with a 4 kW average power rating and 30 kV negative polarity output. It features a compact 19 W x 7 H x 17 D inch (483 x 178 x 432 mm) air-cooled chassis, 208 VAC 3-phase input, and a standard UL/CSA-approved AC line contactor. The unit includes an On/Off switch and status indicators on the front panel, with remote control via a 25-pin D-sub connector supporting 0-10 V analog programming. It offers better than 85% efficiency, passive PFC with a power factor of 0.85, and protection against overloads, arcs, and overtemperature. Pulse-to-pulse repeatability is within ±2% up to 1000 Hz, and stability is 0.2% per hour after warmup.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402S-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402S-30KV-NEG-3P208
High Voltage Power Supplies 402S-30KV-NEG-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402S-30KV-NEG-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-40kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details