The PXD60-24WD12 is a 60W, isolated, PCB-mount DC-DC converter with a dual output of ±12V at ±2.5A, designed for industrial applications. It operates from a 9 to 36V DC input in a compact 50.8 x 25.4 x 10.2 mm (2 x 1 x 0.4 inch) industry-standard package. The unit features six-sided shielding to reduce radiated noise, offers efficiency up to 91%, and draws a no-load current of 10mA. It includes remote on/off control with positive logic, meets IEC/UL/CSA/EN 62368-1 safety standards, and is rated for operation from -40°C to +105°C. Thermal impedance is 10.8°C/W without a heatsink, and it supports up to 5,000m operating altitude. Ripple and noise are limited to <150mVp-p under standard measurement conditions.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXD60-24WD12 |
| Product Name | Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | 85 C (185 F) |
| Regulatory Compliance | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |