Altech Corp. 240W Three Phase Power Supplies PST-24024

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Flemington, NJ, USA
240W Three Phase Power Supplies
PST-24024
240W Three Phase Power Supplies PST-24024
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
  • Military Standard: MIL-HDBK-217F
Buy Now Datasheet
Power Supply; 24 VDC; 10 A; 47 to 63 Hz; Cold Start 50 A (Max.); 125.5 in. - 70075536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 VDC; 10 A; 47 to 63 Hz; Cold Start 50 A (Max.); 125.5 in.
70075536
Power Supply; 24 VDC; 10 A; 47 to 63 Hz; Cold Start 50 A (Max.); 125.5 in. 70075536
Wide Range Input (340-550 VAC Three-Phase) High Efficiency (89%) and Low Dissipation Constant Current Limiting EN61000-6-2 (EN50082-2) Industrial Immunity Level ±1% Total Output Regulation 80 mVRipple and Noise

  • Wide Range Input (340-550 VAC Three-Phase)
  • High Efficiency (89%) and Low Dissipation
  • Constant Current Limiting
  • EN61000-6-2 (EN50082-2) Industrial Immunity Level
  • ±1% Total Output Regulation
  • 80 mVRipple and Noise
Supplier's Site
ALTH Switching - PST-24024 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Switching
PST-24024
ALTH Switching PST-24024
Power Supply, 24VDC, 10A, 3Ph, 240W,

Power Supply, 24VDC, 10A, 3Ph, 240W,

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number PST-24024 70075536 PST-24024
Product Name 240W Three Phase Power Supplies Power Supply; 24 VDC; 10 A; 47 to 63 Hz; Cold Start 50 A (Max.); 125.5 in. ALTH Switching
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 204 watts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6024-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2.5 amps
View Details
2 suppliers
Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
480w Three Phase Power Supplies - PST-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Power Supplies - PSW-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details