The PXD40-24WD24 is a 40W isolated DC-DC converter with a dual ±24V output, designed for industrial applications. It operates from a 9 to 36V DC input and is housed in a compact 2 x 1 inch (50.8 x 25.4 mm) case with six-sided shielding to reduce radiated noise. The module has an efficiency of 91%, a maximum case temperature of 105°C, and meets IEC/UL/CSA/EN 62368-1 safety standards. It includes remote on/off control with positive logic and operates over a temperature range of -40°C to +105°C. Typical weight is 34 grams without a heatsink.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
DC DC CONVERTER +/-24V 40W
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXD40-24WD24 | 285-PXD40-24WD24-ND |
| Product Name | Isolated PCB mount DC-DC converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | 85 C (185 F) | -40 to 105 C (-40 to 221 F) |
| Regulatory Compliance | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark | |
| DC Output Voltage | 24.0 volts |