TDK-Lambda Americas Inc. DC DC Converters PXD30-48S05

Description
Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-48S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-48S05-ND
DC DC Converters 285-PXD30-48S05-ND
Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 5V, 6A; Output Power Max Tdk-Lambda - 24T8911 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 6A; Output Power Max Tdk-Lambda
24T8911
Dc-Dc Converter, 1 O/p, 5V, 6A; Output Power Max Tdk-Lambda 24T8911
DC-DC CONVERTER, 1 O/P, 5V, 6A; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP

DC-DC CONVERTER, 1 O/P, 5V, 6A; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-48S05-ND 24T8911
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 5V, 6A; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - 237-1889-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details