TDK-Lambda Americas Inc. DC DC Converters PXD15-48D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD15-48D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD15-48D15-ND
DC DC Converters 285-PXD15-48D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Tdk-Lambda - 51M3226 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Tdk-Lambda
51M3226
Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Tdk-Lambda 51M3226
DC-DC CONVERTER, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V

DC-DC CONVERTER, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD15-48D15-ND 51M3226
Product Name DC DC Converters Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR60-45B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2400 watts
View Details