Triad Magnetics AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies AWSP40-12

Description
40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet
Description
40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP40-12 - Triad Magnetics
Perris, California, United States
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies
AWSP40-12
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies AWSP40-12
40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

Supplier's Site
AC DC Converters - 237-1298-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1298-ND
AC DC Converters 237-1298-ND
Enclosed AC DC Converters 1 Output 12V 3.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 3.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Triad Magnetics - 79K5250 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Triad Magnetics
79K5250
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Triad Magnetics 79K5250
AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 3.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 3.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Power supply, switching, enclosed, in:85-264VAC, out:12DC, 3.3A, 40W - 70218050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply, switching, enclosed, in:85-264VAC, out:12DC, 3.3A, 40W
70218050
Power supply, switching, enclosed, in:85-264VAC, out:12DC, 3.3A, 40W 70218050
Power supply, switching, enclosed, in:85-264VAC, out:12DC, 3.3A, 40W

Power supply, switching, enclosed, in:85-264VAC, out:12DC, 3.3A, 40W

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AWSP40-12 237-1298-ND 79K5250 70218050
Product Name AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Triad Magnetics Power supply, switching, enclosed, in:85-264VAC, out:12DC, 3.3A, 40W
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance UL 60950 (UL File No: E204980) RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2167-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1626-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2146-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2208-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers