TDK-Lambda Americas Inc. DC DC Converters PXD15-24S05

Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD15-24S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD15-24S05-ND
DC DC Converters 285-PXD15-24S05-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda - 26M8536 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda
26M8536
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda 26M8536
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD15-24S05-ND 26M8536
Product Name DC DC Converters Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details